TT Electronics Res, 20K, 20%, 0.025W, Logarithmic; Slide Potentiometer Type Tt Electronics/bi Technologies PSS130N100N09W203

Description
RES, 20K, 20%, 0.025W, LOGARITHMIC; Slide Potentiometer Type:Slim Type - Open Frame; Track Resistance:20kohm; Resistance Tolerance:± 20%; Power Rating:25mW; Track Taper:Log (Audio); Potentiometer Mounting:Through Hole RoHS Compliant: Yes
Description
RES, 20K, 20%, 0.025W, LOGARITHMIC; Slide Potentiometer Type:Slim Type - Open Frame; Track Resistance:20kohm; Resistance Tolerance:± 20%; Power Rating:25mW; Track Taper:Log (Audio); Potentiometer Mounting:Through Hole RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 20K, 20%, 0.025W, Logarithmic; Slide Potentiometer Type Tt Electronics/bi Technologies - 70AH9663 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20K, 20%, 0.025W, Logarithmic; Slide Potentiometer Type Tt Electronics/bi Technologies
70AH9663
Res, 20K, 20%, 0.025W, Logarithmic; Slide Potentiometer Type Tt Electronics/bi Technologies 70AH9663
RES, 20K, 20%, 0.025W, LOGARITHMIC; Slide Potentiometer Type:Slim Type - Open Frame; Track Resistance:20kohm; Resistance Tolerance:± 20%; Power Rating:25mW; Track Taper:Log (Audio); Potentiometer Mounting:Through Hole RoHS Compliant: Yes

RES, 20K, 20%, 0.025W, LOGARITHMIC; Slide Potentiometer Type:Slim Type - Open Frame; Track Resistance:20kohm; Resistance Tolerance:± 20%; Power Rating:25mW; Track Taper:Log (Audio); Potentiometer Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 70AH9663
Product Name Res, 20K, 20%, 0.025W, Logarithmic; Slide Potentiometer Type Tt Electronics/bi Technologies
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details