TT Electronics Res, 100K, 20%, 0.025W, Linear; Slide Potentiometer Type Tt Electronics/bi Technologies PSS130N100N09B104

Description
RES, 100K, 20%, 0.025W, LINEAR; Slide Potentiometer Type:Slim Type - Open Frame; Track Resistance:100kohm; Resistance Tolerance:± 20%; Power Rating:25mW; Track Taper:Linear; Potentiometer Mounting:Through Hole; Length of Travel:30mm RoHS Compliant: Yes
Description
RES, 100K, 20%, 0.025W, LINEAR; Slide Potentiometer Type:Slim Type - Open Frame; Track Resistance:100kohm; Resistance Tolerance:± 20%; Power Rating:25mW; Track Taper:Linear; Potentiometer Mounting:Through Hole; Length of Travel:30mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 100K, 20%, 0.025W, Linear; Slide Potentiometer Type Tt Electronics/bi Technologies - 70AH9650 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 20%, 0.025W, Linear; Slide Potentiometer Type Tt Electronics/bi Technologies
70AH9650
Res, 100K, 20%, 0.025W, Linear; Slide Potentiometer Type Tt Electronics/bi Technologies 70AH9650
RES, 100K, 20%, 0.025W, LINEAR; Slide Potentiometer Type:Slim Type - Open Frame; Track Resistance:100kohm; Resistance Tolerance:± 20%; Power Rating:25mW; Track Taper:Linear; Potentiometer Mounting:Through Hole; Length of Travel:30mm RoHS Compliant: Yes

RES, 100K, 20%, 0.025W, LINEAR; Slide Potentiometer Type:Slim Type - Open Frame; Track Resistance:100kohm; Resistance Tolerance:± 20%; Power Rating:25mW; Track Taper:Linear; Potentiometer Mounting:Through Hole; Length of Travel:30mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 70AH9650
Product Name Res, 100K, 20%, 0.025W, Linear; Slide Potentiometer Type Tt Electronics/bi Technologies
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623728-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details