TT Electronics Res, 1M, 30%, 0.025W, Linear; Slide Potentiometer Type Tt Electronics/bi Technologies PSS120N101R09B105

Description
RES, 1M, 30%, 0.025W, LINEAR; Slide Potentiometer Type:Slim Type - Open Frame; Track Resistance:1Mohm; Resistance Tolerance:± 30%; Power Rating:25mW; Track Taper:Linear; Potentiometer Mounting:Through Hole; Length of Travel:20mm RoHS Compliant: Yes
Description
RES, 1M, 30%, 0.025W, LINEAR; Slide Potentiometer Type:Slim Type - Open Frame; Track Resistance:1Mohm; Resistance Tolerance:± 30%; Power Rating:25mW; Track Taper:Linear; Potentiometer Mounting:Through Hole; Length of Travel:20mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 1M, 30%, 0.025W, Linear; Slide Potentiometer Type Tt Electronics/bi Technologies - 70AH9611 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M, 30%, 0.025W, Linear; Slide Potentiometer Type Tt Electronics/bi Technologies
70AH9611
Res, 1M, 30%, 0.025W, Linear; Slide Potentiometer Type Tt Electronics/bi Technologies 70AH9611
RES, 1M, 30%, 0.025W, LINEAR; Slide Potentiometer Type:Slim Type - Open Frame; Track Resistance:1Mohm; Resistance Tolerance:± 30%; Power Rating:25mW; Track Taper:Linear; Potentiometer Mounting:Through Hole; Length of Travel:20mm RoHS Compliant: Yes

RES, 1M, 30%, 0.025W, LINEAR; Slide Potentiometer Type:Slim Type - Open Frame; Track Resistance:1Mohm; Resistance Tolerance:± 30%; Power Rating:25mW; Track Taper:Linear; Potentiometer Mounting:Through Hole; Length of Travel:20mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 70AH9611
Product Name Res, 1M, 30%, 0.025W, Linear; Slide Potentiometer Type Tt Electronics/bi Technologies
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details