TT Electronics Res, 50K, 20%, 0.025W, Logarithmic; Slide Potentiometer Type Tt Electronics/bi Technologies PSS120N100W09W503

Description
RES, 50K, 20%, 0.025W, LOGARITHMIC; Slide Potentiometer Type:Slim Type - Open Frame; Track Resistance:50kohm; Resistance Tolerance:± 20%; Power Rating:25mW; Track Taper:Log (Audio); Potentiometer Mounting:Through Hole RoHS Compliant: Yes
Description
RES, 50K, 20%, 0.025W, LOGARITHMIC; Slide Potentiometer Type:Slim Type - Open Frame; Track Resistance:50kohm; Resistance Tolerance:± 20%; Power Rating:25mW; Track Taper:Log (Audio); Potentiometer Mounting:Through Hole RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 50K, 20%, 0.025W, Logarithmic; Slide Potentiometer Type Tt Electronics/bi Technologies - 70AH9586 - Newark, An Avnet Company
Chicago, IL, United States
Res, 50K, 20%, 0.025W, Logarithmic; Slide Potentiometer Type Tt Electronics/bi Technologies
70AH9586
Res, 50K, 20%, 0.025W, Logarithmic; Slide Potentiometer Type Tt Electronics/bi Technologies 70AH9586
RES, 50K, 20%, 0.025W, LOGARITHMIC; Slide Potentiometer Type:Slim Type - Open Frame; Track Resistance:50kohm; Resistance Tolerance:± 20%; Power Rating:25mW; Track Taper:Log (Audio); Potentiometer Mounting:Through Hole RoHS Compliant: Yes

RES, 50K, 20%, 0.025W, LOGARITHMIC; Slide Potentiometer Type:Slim Type - Open Frame; Track Resistance:50kohm; Resistance Tolerance:± 20%; Power Rating:25mW; Track Taper:Log (Audio); Potentiometer Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 70AH9586
Product Name Res, 50K, 20%, 0.025W, Logarithmic; Slide Potentiometer Type Tt Electronics/bi Technologies
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Bruel and Kjaer UK Ltd.
Hottinger Bruel and Kjaer UK Ltd.
Specs
Resistance Range 22.5 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details