TT Electronics Res, 1K, 20%, 0.025W, Logarithmic; Slide Potentiometer Type Tt Electronics/bi Technologies PSS120N100W09W102

Description
RES, 1K, 20%, 0.025W, LOGARITHMIC; Slide Potentiometer Type:Slim Type - Open Frame; Track Resistance:1kohm; Resistance Tolerance:± 20%; Power Rating:25mW; Track Taper:Log (Audio); Potentiometer Mounting:Through Hole RoHS Compliant: Yes
Description
RES, 1K, 20%, 0.025W, LOGARITHMIC; Slide Potentiometer Type:Slim Type - Open Frame; Track Resistance:1kohm; Resistance Tolerance:± 20%; Power Rating:25mW; Track Taper:Log (Audio); Potentiometer Mounting:Through Hole RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 1K, 20%, 0.025W, Logarithmic; Slide Potentiometer Type Tt Electronics/bi Technologies - 70AH9578 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 20%, 0.025W, Logarithmic; Slide Potentiometer Type Tt Electronics/bi Technologies
70AH9578
Res, 1K, 20%, 0.025W, Logarithmic; Slide Potentiometer Type Tt Electronics/bi Technologies 70AH9578
RES, 1K, 20%, 0.025W, LOGARITHMIC; Slide Potentiometer Type:Slim Type - Open Frame; Track Resistance:1kohm; Resistance Tolerance:± 20%; Power Rating:25mW; Track Taper:Log (Audio); Potentiometer Mounting:Through Hole RoHS Compliant: Yes

RES, 1K, 20%, 0.025W, LOGARITHMIC; Slide Potentiometer Type:Slim Type - Open Frame; Track Resistance:1kohm; Resistance Tolerance:± 20%; Power Rating:25mW; Track Taper:Log (Audio); Potentiometer Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 70AH9578
Product Name Res, 1K, 20%, 0.025W, Logarithmic; Slide Potentiometer Type Tt Electronics/bi Technologies
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614973-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1130 ohms
View Details
2 suppliers
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details