TT Electronics Res, 100K, 20%, 0.025W, Linear; Slide Potentiometer Type Tt Electronics/bi Technologies PSS120N100N09B104

Description
RES, 100K, 20%, 0.025W, LINEAR; Slide Potentiometer Type:Slim Type - Open Frame; Track Resistance:100kohm; Resistance Tolerance:± 20%; Power Rating:25mW; Track Taper:Linear; Potentiometer Mounting:Through Hole; Length of Travel:20mm RoHS Compliant: Yes
Description
RES, 100K, 20%, 0.025W, LINEAR; Slide Potentiometer Type:Slim Type - Open Frame; Track Resistance:100kohm; Resistance Tolerance:± 20%; Power Rating:25mW; Track Taper:Linear; Potentiometer Mounting:Through Hole; Length of Travel:20mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 100K, 20%, 0.025W, Linear; Slide Potentiometer Type Tt Electronics/bi Technologies - 70AH9530 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 20%, 0.025W, Linear; Slide Potentiometer Type Tt Electronics/bi Technologies
70AH9530
Res, 100K, 20%, 0.025W, Linear; Slide Potentiometer Type Tt Electronics/bi Technologies 70AH9530
RES, 100K, 20%, 0.025W, LINEAR; Slide Potentiometer Type:Slim Type - Open Frame; Track Resistance:100kohm; Resistance Tolerance:± 20%; Power Rating:25mW; Track Taper:Linear; Potentiometer Mounting:Through Hole; Length of Travel:20mm RoHS Compliant: Yes

RES, 100K, 20%, 0.025W, LINEAR; Slide Potentiometer Type:Slim Type - Open Frame; Track Resistance:100kohm; Resistance Tolerance:± 20%; Power Rating:25mW; Track Taper:Linear; Potentiometer Mounting:Through Hole; Length of Travel:20mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 70AH9530
Product Name Res, 100K, 20%, 0.025W, Linear; Slide Potentiometer Type Tt Electronics/bi Technologies
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R2R2JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details