TT Electronics Res, 10K, 20%, 0.025W, Linear; Slide Potentiometer Type Tt Electronics/bi Technologies PSS120N100N09B103

Description
RES, 10K, 20%, 0.025W, LINEAR; Slide Potentiometer Type:Slim Type - Open Frame; Track Resistance:10kohm; Resistance Tolerance:± 20%; Power Rating:25mW; Track Taper:Linear; Potentiometer Mounting:Through Hole; Length of Travel:20mm RoHS Compliant: Yes
Description
RES, 10K, 20%, 0.025W, LINEAR; Slide Potentiometer Type:Slim Type - Open Frame; Track Resistance:10kohm; Resistance Tolerance:± 20%; Power Rating:25mW; Track Taper:Linear; Potentiometer Mounting:Through Hole; Length of Travel:20mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 10K, 20%, 0.025W, Linear; Slide Potentiometer Type Tt Electronics/bi Technologies - 70AH9529 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 20%, 0.025W, Linear; Slide Potentiometer Type Tt Electronics/bi Technologies
70AH9529
Res, 10K, 20%, 0.025W, Linear; Slide Potentiometer Type Tt Electronics/bi Technologies 70AH9529
RES, 10K, 20%, 0.025W, LINEAR; Slide Potentiometer Type:Slim Type - Open Frame; Track Resistance:10kohm; Resistance Tolerance:± 20%; Power Rating:25mW; Track Taper:Linear; Potentiometer Mounting:Through Hole; Length of Travel:20mm RoHS Compliant: Yes

RES, 10K, 20%, 0.025W, LINEAR; Slide Potentiometer Type:Slim Type - Open Frame; Track Resistance:10kohm; Resistance Tolerance:± 20%; Power Rating:25mW; Track Taper:Linear; Potentiometer Mounting:Through Hole; Length of Travel:20mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 70AH9529
Product Name Res, 10K, 20%, 0.025W, Linear; Slide Potentiometer Type Tt Electronics/bi Technologies
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R105JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details