RES, 1K, 20%, 0.025W, LINEAR; Slide Potentiometer Type:Slim Type - Open Frame; Track Resistance:1kohm; Resistance Tolerance:± 20%; Power Rating:25mW; Track Taper:Linear; Potentiometer Mounting:Through Hole; Length of Travel:20mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 70AH9528 |
| Product Name | Res, 1K, 20%, 0.025W, Linear; Slide Potentiometer Type Tt Electronics/bi Technologies |
| Configuration | Single Resistor |