TT Electronics Slide Potentiometers PSM050S-10B10KB

Description
10 kOhms 10mW Surface Mount Slide Potentiometer Top Adjustment Type
Request a Quote Datasheet
Description
10 kOhms 10mW Surface Mount Slide Potentiometer Top Adjustment Type
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Potentiometers - 987-1833-2-ND - DigiKey
Thief River Falls, MN, United States
Slide Potentiometers
987-1833-2-ND
Slide Potentiometers 987-1833-2-ND
10 kOhms 10mW Surface Mount Slide Potentiometer Top Adjustment Type

10 kOhms 10mW Surface Mount Slide Potentiometer Top Adjustment Type

Buy Now Datasheet
Potentiometer, Slide, 10K, 0.01W, Linear; Slide Potentiometer Type Tt Electronics/bi Technologies - 02AH3159 - Newark, An Avnet Company
Chicago, IL, United States
Potentiometer, Slide, 10K, 0.01W, Linear; Slide Potentiometer Type Tt Electronics/bi Technologies
02AH3159
Potentiometer, Slide, 10K, 0.01W, Linear; Slide Potentiometer Type Tt Electronics/bi Technologies 02AH3159
POTENTIOMETER, SLIDE, 10K, 0.01W, LINEAR; Slide Potentiometer Type:Miniature; Track Resistance:10kohm; Resistance Tolerance:± 20%; Power Rating:10mW; Track Taper:Linear; Potentiometer Mounting:Surface Mount; Length of Travel:10mm RoHS Compliant: Yes

POTENTIOMETER, SLIDE, 10K, 0.01W, LINEAR; Slide Potentiometer Type:Miniature; Track Resistance:10kohm; Resistance Tolerance:± 20%; Power Rating:10mW; Track Taper:Linear; Potentiometer Mounting:Surface Mount; Length of Travel:10mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 987-1833-2-ND 02AH3159
Product Name Slide Potentiometers Potentiometer, Slide, 10K, 0.01W, Linear; Slide Potentiometer Type Tt Electronics/bi Technologies
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722205 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details