TT Electronics Slide Potentiometer, 5K, 20%, 0.5W; Slide Potentiometer Type Tt Electronics/bi Technologies PSL2100N2T0510A502

Description
SLIDE POTENTIOMETER, 5K, 20%, 0.5W; Slide Potentiometer Type:Standard Type; Track Resistance:5kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Track Taper:Log (Audio); Potentiometer Mounting:Through Hole; Length of Travel:100mm RoHS Compliant: Yes
Description
SLIDE POTENTIOMETER, 5K, 20%, 0.5W; Slide Potentiometer Type:Standard Type; Track Resistance:5kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Track Taper:Log (Audio); Potentiometer Mounting:Through Hole; Length of Travel:100mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Slide Potentiometer, 5K, 20%, 0.5W; Slide Potentiometer Type Tt Electronics/bi Technologies - 73AH2027 - Newark, An Avnet Company
Chicago, IL, United States
Slide Potentiometer, 5K, 20%, 0.5W; Slide Potentiometer Type Tt Electronics/bi Technologies
73AH2027
Slide Potentiometer, 5K, 20%, 0.5W; Slide Potentiometer Type Tt Electronics/bi Technologies 73AH2027
SLIDE POTENTIOMETER, 5K, 20%, 0.5W; Slide Potentiometer Type:Standard Type; Track Resistance:5kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Track Taper:Log (Audio); Potentiometer Mounting:Through Hole; Length of Travel:100mm RoHS Compliant: Yes

SLIDE POTENTIOMETER, 5K, 20%, 0.5W; Slide Potentiometer Type:Standard Type; Track Resistance:5kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Track Taper:Log (Audio); Potentiometer Mounting:Through Hole; Length of Travel:100mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 73AH2027
Product Name Slide Potentiometer, 5K, 20%, 0.5W; Slide Potentiometer Type Tt Electronics/bi Technologies
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R165JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details