TT Electronics Slide Potentiometer, 10K, 20%, 0.5W; Slide Potentiometer Type Tt Electronics/bi Technologies PSL2100N2T0115A103

Description
SLIDE POTENTIOMETER, 10K, 20%, 0.5W; Slide Potentiometer Type:Standard Type; Track Resistance:10kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Track Taper:Log (Audio); Potentiometer Mounting:Through Hole; Lever Length:20mm RoHS Compliant: Yes
Description
SLIDE POTENTIOMETER, 10K, 20%, 0.5W; Slide Potentiometer Type:Standard Type; Track Resistance:10kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Track Taper:Log (Audio); Potentiometer Mounting:Through Hole; Lever Length:20mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Slide Potentiometer, 10K, 20%, 0.5W; Slide Potentiometer Type Tt Electronics/bi Technologies - 73AH5174 - Newark, An Avnet Company
Chicago, IL, United States
Slide Potentiometer, 10K, 20%, 0.5W; Slide Potentiometer Type Tt Electronics/bi Technologies
73AH5174
Slide Potentiometer, 10K, 20%, 0.5W; Slide Potentiometer Type Tt Electronics/bi Technologies 73AH5174
SLIDE POTENTIOMETER, 10K, 20%, 0.5W; Slide Potentiometer Type:Standard Type; Track Resistance:10kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Track Taper:Log (Audio); Potentiometer Mounting:Through Hole; Lever Length:20mm RoHS Compliant: Yes

SLIDE POTENTIOMETER, 10K, 20%, 0.5W; Slide Potentiometer Type:Standard Type; Track Resistance:10kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Track Taper:Log (Audio); Potentiometer Mounting:Through Hole; Lever Length:20mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 73AH5174
Product Name Slide Potentiometer, 10K, 20%, 0.5W; Slide Potentiometer Type Tt Electronics/bi Technologies
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R511JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details