SLIDE POTENTIOMETER, 20K, 20%, 0.5W; Slide Potentiometer Type:Standard Type; Track Resistance:20kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Track Taper:Linear; Potentiometer Mounting:Through Hole; Length of Travel:100mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 73AH6736 |
| Product Name | Slide Potentiometer, 20K, 20%, 0.5W; Slide Potentiometer Type Tt Electronics/bi Technologies |
| Configuration | Single Resistor |