TT Electronics Slide Potentiometer, 1K, 20%, 0.5W; Slide Potentiometer Type Tt Electronics/bi Technologies PSL2100N1T0525C102

Description
SLIDE POTENTIOMETER, 1K, 20%, 0.5W; Slide Potentiometer Type:Standard Type; Track Resistance:1kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Track Taper:Antilog; Potentiometer Mounting:Through Hole; Length of Travel:100mm RoHS Compliant: Yes
Description
SLIDE POTENTIOMETER, 1K, 20%, 0.5W; Slide Potentiometer Type:Standard Type; Track Resistance:1kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Track Taper:Antilog; Potentiometer Mounting:Through Hole; Length of Travel:100mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Slide Potentiometer, 1K, 20%, 0.5W; Slide Potentiometer Type Tt Electronics/bi Technologies - 73AH3092 - Newark, An Avnet Company
Chicago, IL, United States
Slide Potentiometer, 1K, 20%, 0.5W; Slide Potentiometer Type Tt Electronics/bi Technologies
73AH3092
Slide Potentiometer, 1K, 20%, 0.5W; Slide Potentiometer Type Tt Electronics/bi Technologies 73AH3092
SLIDE POTENTIOMETER, 1K, 20%, 0.5W; Slide Potentiometer Type:Standard Type; Track Resistance:1kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Track Taper:Antilog; Potentiometer Mounting:Through Hole; Length of Travel:100mm RoHS Compliant: Yes

SLIDE POTENTIOMETER, 1K, 20%, 0.5W; Slide Potentiometer Type:Standard Type; Track Resistance:1kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Track Taper:Antilog; Potentiometer Mounting:Through Hole; Length of Travel:100mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 73AH3092
Product Name Slide Potentiometer, 1K, 20%, 0.5W; Slide Potentiometer Type Tt Electronics/bi Technologies
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-1623440-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
2 suppliers