TT Electronics Slide Potentiometer, 100K, 20%, 0.5W; Slide Potentiometer Type Tt Electronics/bi Technologies PSL2100N1T0505B104

Description
SLIDE POTENTIOMETER, 100K, 20%, 0.5W; Slide Potentiometer Type:Standard Type; Track Resistance:100kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Track Taper:Linear; Potentiometer Mounting:Through Hole; Length of Travel:100mm RoHS Compliant: Yes
Description
SLIDE POTENTIOMETER, 100K, 20%, 0.5W; Slide Potentiometer Type:Standard Type; Track Resistance:100kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Track Taper:Linear; Potentiometer Mounting:Through Hole; Length of Travel:100mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Slide Potentiometer, 100K, 20%, 0.5W; Slide Potentiometer Type Tt Electronics/bi Technologies - 73AH5091 - Newark, An Avnet Company
Chicago, IL, United States
Slide Potentiometer, 100K, 20%, 0.5W; Slide Potentiometer Type Tt Electronics/bi Technologies
73AH5091
Slide Potentiometer, 100K, 20%, 0.5W; Slide Potentiometer Type Tt Electronics/bi Technologies 73AH5091
SLIDE POTENTIOMETER, 100K, 20%, 0.5W; Slide Potentiometer Type:Standard Type; Track Resistance:100kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Track Taper:Linear; Potentiometer Mounting:Through Hole; Length of Travel:100mm RoHS Compliant: Yes

SLIDE POTENTIOMETER, 100K, 20%, 0.5W; Slide Potentiometer Type:Standard Type; Track Resistance:100kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Track Taper:Linear; Potentiometer Mounting:Through Hole; Length of Travel:100mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 73AH5091
Product Name Slide Potentiometer, 100K, 20%, 0.5W; Slide Potentiometer Type Tt Electronics/bi Technologies
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.4 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C2R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details