TT Electronics Slide Potentiometer, 20K, 20%, 0.5W; Slide Potentiometer Type Tt Electronics/bi Technologies PSL2100N1T0303B203

Description
SLIDE POTENTIOMETER, 20K, 20%, 0.5W; Slide Potentiometer Type:Standard Type; Track Resistance:20kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Track Taper:Linear; Potentiometer Mounting:Through Hole; Length of Travel:100mm RoHS Compliant: Yes
Description
SLIDE POTENTIOMETER, 20K, 20%, 0.5W; Slide Potentiometer Type:Standard Type; Track Resistance:20kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Track Taper:Linear; Potentiometer Mounting:Through Hole; Length of Travel:100mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Slide Potentiometer, 20K, 20%, 0.5W; Slide Potentiometer Type Tt Electronics/bi Technologies - 73AH6602 - Newark, An Avnet Company
Chicago, IL, United States
Slide Potentiometer, 20K, 20%, 0.5W; Slide Potentiometer Type Tt Electronics/bi Technologies
73AH6602
Slide Potentiometer, 20K, 20%, 0.5W; Slide Potentiometer Type Tt Electronics/bi Technologies 73AH6602
SLIDE POTENTIOMETER, 20K, 20%, 0.5W; Slide Potentiometer Type:Standard Type; Track Resistance:20kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Track Taper:Linear; Potentiometer Mounting:Through Hole; Length of Travel:100mm RoHS Compliant: Yes

SLIDE POTENTIOMETER, 20K, 20%, 0.5W; Slide Potentiometer Type:Standard Type; Track Resistance:20kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Track Taper:Linear; Potentiometer Mounting:Through Hole; Length of Travel:100mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 73AH6602
Product Name Slide Potentiometer, 20K, 20%, 0.5W; Slide Potentiometer Type Tt Electronics/bi Technologies
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Bruel and Kjaer UK Ltd.
Hottinger Bruel and Kjaer UK Ltd.
Specs
Resistance Range 40 ohms
View Details