TT Electronics Slide Potentiometer, 1K, 20%, 0.5W; Slide Potentiometer Type Tt Electronics/bi Technologies PSL2100N1T0302B102

Description
SLIDE POTENTIOMETER, 1K, 20%, 0.5W; Slide Potentiometer Type:Standard Type; Track Resistance:1kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Track Taper:Linear; Potentiometer Mounting:Through Hole; Length of Travel:100mm RoHS Compliant: Yes
Description
SLIDE POTENTIOMETER, 1K, 20%, 0.5W; Slide Potentiometer Type:Standard Type; Track Resistance:1kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Track Taper:Linear; Potentiometer Mounting:Through Hole; Length of Travel:100mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Slide Potentiometer, 1K, 20%, 0.5W; Slide Potentiometer Type Tt Electronics/bi Technologies - 73AH1646 - Newark, An Avnet Company
Chicago, IL, United States
Slide Potentiometer, 1K, 20%, 0.5W; Slide Potentiometer Type Tt Electronics/bi Technologies
73AH1646
Slide Potentiometer, 1K, 20%, 0.5W; Slide Potentiometer Type Tt Electronics/bi Technologies 73AH1646
SLIDE POTENTIOMETER, 1K, 20%, 0.5W; Slide Potentiometer Type:Standard Type; Track Resistance:1kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Track Taper:Linear; Potentiometer Mounting:Through Hole; Length of Travel:100mm RoHS Compliant: Yes

SLIDE POTENTIOMETER, 1K, 20%, 0.5W; Slide Potentiometer Type:Standard Type; Track Resistance:1kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Track Taper:Linear; Potentiometer Mounting:Through Hole; Length of Travel:100mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 73AH1646
Product Name Slide Potentiometer, 1K, 20%, 0.5W; Slide Potentiometer Type Tt Electronics/bi Technologies
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1249331 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers