TT Electronics Slide Potentiometer, 20K, 20%, 0.5W; Slide Potentiometer Type Tt Electronics/bi Technologies PSL2100N1T0210C203

Description
SLIDE POTENTIOMETER, 20K, 20%, 0.5W; Slide Potentiometer Type:Standard Type; Track Resistance:20kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Track Taper:Antilog; Potentiometer Mounting:Through Hole; Length of Travel:100mm RoHS Compliant: Yes
Description
SLIDE POTENTIOMETER, 20K, 20%, 0.5W; Slide Potentiometer Type:Standard Type; Track Resistance:20kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Track Taper:Antilog; Potentiometer Mounting:Through Hole; Length of Travel:100mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Slide Potentiometer, 20K, 20%, 0.5W; Slide Potentiometer Type Tt Electronics/bi Technologies - 73AH2994 - Newark, An Avnet Company
Chicago, IL, United States
Slide Potentiometer, 20K, 20%, 0.5W; Slide Potentiometer Type Tt Electronics/bi Technologies
73AH2994
Slide Potentiometer, 20K, 20%, 0.5W; Slide Potentiometer Type Tt Electronics/bi Technologies 73AH2994
SLIDE POTENTIOMETER, 20K, 20%, 0.5W; Slide Potentiometer Type:Standard Type; Track Resistance:20kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Track Taper:Antilog; Potentiometer Mounting:Through Hole; Length of Travel:100mm RoHS Compliant: Yes

SLIDE POTENTIOMETER, 20K, 20%, 0.5W; Slide Potentiometer Type:Standard Type; Track Resistance:20kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Track Taper:Antilog; Potentiometer Mounting:Through Hole; Length of Travel:100mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 73AH2994
Product Name Slide Potentiometer, 20K, 20%, 0.5W; Slide Potentiometer Type Tt Electronics/bi Technologies
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Resistors - 2274829 - RS Components, Ltd.
Specs
Mounting / Packaging Tab Terminals; Vitreous
Resistance Range 100 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 2019-CF1/2C471J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details