TT Electronics Slide Potentiometer, 100K, 20%, 0.5W; Slide Potentiometer Type Tt Electronics/bi Technologies PSL2100N1T0125C104

Description
SLIDE POTENTIOMETER, 100K, 20%, 0.5W; Slide Potentiometer Type:Standard Type; Track Resistance:100kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Track Taper:Antilog; Potentiometer Mounting:Through Hole; Length of Travel:100mm RoHS Compliant: Yes
Description
SLIDE POTENTIOMETER, 100K, 20%, 0.5W; Slide Potentiometer Type:Standard Type; Track Resistance:100kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Track Taper:Antilog; Potentiometer Mounting:Through Hole; Length of Travel:100mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Slide Potentiometer, 100K, 20%, 0.5W; Slide Potentiometer Type Tt Electronics/bi Technologies - 73AH5010 - Newark, An Avnet Company
Chicago, IL, United States
Slide Potentiometer, 100K, 20%, 0.5W; Slide Potentiometer Type Tt Electronics/bi Technologies
73AH5010
Slide Potentiometer, 100K, 20%, 0.5W; Slide Potentiometer Type Tt Electronics/bi Technologies 73AH5010
SLIDE POTENTIOMETER, 100K, 20%, 0.5W; Slide Potentiometer Type:Standard Type; Track Resistance:100kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Track Taper:Antilog; Potentiometer Mounting:Through Hole; Length of Travel:100mm RoHS Compliant: Yes

SLIDE POTENTIOMETER, 100K, 20%, 0.5W; Slide Potentiometer Type:Standard Type; Track Resistance:100kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Track Taper:Antilog; Potentiometer Mounting:Through Hole; Length of Travel:100mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 73AH5010
Product Name Slide Potentiometer, 100K, 20%, 0.5W; Slide Potentiometer Type Tt Electronics/bi Technologies
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614350-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11000 ohms
View Details
3 suppliers