TT Electronics Slide Potentiometer, 1K, 20%, 0.5W; Slide Potentiometer Type Tt Electronics/bi Technologies PSL2060N2T0520A102

Description
SLIDE POTENTIOMETER, 1K, 20%, 0.5W; Slide Potentiometer Type:Standard Type; Track Resistance:1kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Track Taper:Log (Audio); Potentiometer Mounting:Through Hole; Length of Travel:60mm RoHS Compliant: Yes
Description
SLIDE POTENTIOMETER, 1K, 20%, 0.5W; Slide Potentiometer Type:Standard Type; Track Resistance:1kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Track Taper:Log (Audio); Potentiometer Mounting:Through Hole; Length of Travel:60mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Slide Potentiometer, 1K, 20%, 0.5W; Slide Potentiometer Type Tt Electronics/bi Technologies - 73AH4926 - Newark, An Avnet Company
Chicago, IL, United States
Slide Potentiometer, 1K, 20%, 0.5W; Slide Potentiometer Type Tt Electronics/bi Technologies
73AH4926
Slide Potentiometer, 1K, 20%, 0.5W; Slide Potentiometer Type Tt Electronics/bi Technologies 73AH4926
SLIDE POTENTIOMETER, 1K, 20%, 0.5W; Slide Potentiometer Type:Standard Type; Track Resistance:1kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Track Taper:Log (Audio); Potentiometer Mounting:Through Hole; Length of Travel:60mm RoHS Compliant: Yes

SLIDE POTENTIOMETER, 1K, 20%, 0.5W; Slide Potentiometer Type:Standard Type; Track Resistance:1kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Track Taper:Log (Audio); Potentiometer Mounting:Through Hole; Length of Travel:60mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 73AH4926
Product Name Slide Potentiometer, 1K, 20%, 0.5W; Slide Potentiometer Type Tt Electronics/bi Technologies
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614892-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1130 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details