TT Electronics Slide Potentiometer, 500K, 20%, 0.5W; Slide Potentiometer Type Tt Electronics/bi Technologies PSL2060N2T0215A504

Description
SLIDE POTENTIOMETER, 500K, 20%, 0.5W; Slide Potentiometer Type:Standard Type; Track Resistance:500kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Track Taper:Log (Audio); Potentiometer Mounting:Through Hole; Lever Length:15mm RoHS Compliant: Yes
Description
SLIDE POTENTIOMETER, 500K, 20%, 0.5W; Slide Potentiometer Type:Standard Type; Track Resistance:500kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Track Taper:Log (Audio); Potentiometer Mounting:Through Hole; Lever Length:15mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Slide Potentiometer, 500K, 20%, 0.5W; Slide Potentiometer Type Tt Electronics/bi Technologies - 73AH3862 - Newark, An Avnet Company
Chicago, IL, United States
Slide Potentiometer, 500K, 20%, 0.5W; Slide Potentiometer Type Tt Electronics/bi Technologies
73AH3862
Slide Potentiometer, 500K, 20%, 0.5W; Slide Potentiometer Type Tt Electronics/bi Technologies 73AH3862
SLIDE POTENTIOMETER, 500K, 20%, 0.5W; Slide Potentiometer Type:Standard Type; Track Resistance:500kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Track Taper:Log (Audio); Potentiometer Mounting:Through Hole; Lever Length:15mm RoHS Compliant: Yes

SLIDE POTENTIOMETER, 500K, 20%, 0.5W; Slide Potentiometer Type:Standard Type; Track Resistance:500kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Track Taper:Log (Audio); Potentiometer Mounting:Through Hole; Lever Length:15mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 73AH3862
Product Name Slide Potentiometer, 500K, 20%, 0.5W; Slide Potentiometer Type Tt Electronics/bi Technologies
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311268 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R301JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details