TT Electronics Slide Potentiometer, 5K, 20%, 0.5W; Slide Potentiometer Type Tt Electronics/bi Technologies PSL2060N2T0120A502

Description
SLIDE POTENTIOMETER, 5K, 20%, 0.5W; Slide Potentiometer Type:Standard Type; Track Resistance:5kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Track Taper:Log (Audio); Potentiometer Mounting:Through Hole; Length of Travel:60mm RoHS Compliant: Yes
Description
SLIDE POTENTIOMETER, 5K, 20%, 0.5W; Slide Potentiometer Type:Standard Type; Track Resistance:5kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Track Taper:Log (Audio); Potentiometer Mounting:Through Hole; Length of Travel:60mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Slide Potentiometer, 5K, 20%, 0.5W; Slide Potentiometer Type Tt Electronics/bi Technologies - 73AH1274 - Newark, An Avnet Company
Chicago, IL, United States
Slide Potentiometer, 5K, 20%, 0.5W; Slide Potentiometer Type Tt Electronics/bi Technologies
73AH1274
Slide Potentiometer, 5K, 20%, 0.5W; Slide Potentiometer Type Tt Electronics/bi Technologies 73AH1274
SLIDE POTENTIOMETER, 5K, 20%, 0.5W; Slide Potentiometer Type:Standard Type; Track Resistance:5kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Track Taper:Log (Audio); Potentiometer Mounting:Through Hole; Length of Travel:60mm RoHS Compliant: Yes

SLIDE POTENTIOMETER, 5K, 20%, 0.5W; Slide Potentiometer Type:Standard Type; Track Resistance:5kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Track Taper:Log (Audio); Potentiometer Mounting:Through Hole; Length of Travel:60mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 73AH1274
Product Name Slide Potentiometer, 5K, 20%, 0.5W; Slide Potentiometer Type Tt Electronics/bi Technologies
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers