TT Electronics Slide Potentiometer, 10K, 20%, 0.5W; Slide Potentiometer Type Tt Electronics/bi Technologies PSL2060N1T0504B103

Description
SLIDE POTENTIOMETER, 10K, 20%, 0.5W; Slide Potentiometer Type:Standard Type; Track Resistance:10kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Track Taper:Linear; Potentiometer Mounting:Through Hole; Length of Travel:60mm RoHS Compliant: Yes
Description
SLIDE POTENTIOMETER, 10K, 20%, 0.5W; Slide Potentiometer Type:Standard Type; Track Resistance:10kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Track Taper:Linear; Potentiometer Mounting:Through Hole; Length of Travel:60mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Slide Potentiometer, 10K, 20%, 0.5W; Slide Potentiometer Type Tt Electronics/bi Technologies - 73AH2732 - Newark, An Avnet Company
Chicago, IL, United States
Slide Potentiometer, 10K, 20%, 0.5W; Slide Potentiometer Type Tt Electronics/bi Technologies
73AH2732
Slide Potentiometer, 10K, 20%, 0.5W; Slide Potentiometer Type Tt Electronics/bi Technologies 73AH2732
SLIDE POTENTIOMETER, 10K, 20%, 0.5W; Slide Potentiometer Type:Standard Type; Track Resistance:10kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Track Taper:Linear; Potentiometer Mounting:Through Hole; Length of Travel:60mm RoHS Compliant: Yes

SLIDE POTENTIOMETER, 10K, 20%, 0.5W; Slide Potentiometer Type:Standard Type; Track Resistance:10kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Track Taper:Linear; Potentiometer Mounting:Through Hole; Length of Travel:60mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 73AH2732
Product Name Slide Potentiometer, 10K, 20%, 0.5W; Slide Potentiometer Type Tt Electronics/bi Technologies
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers