TT Electronics Slide Potentiometer, 20K, 20%, 0.5W; Slide Potentiometer Type Tt Electronics/bi Technologies PSL2060N1T0302B203

Description
SLIDE POTENTIOMETER, 20K, 20%, 0.5W; Slide Potentiometer Type:Standard Type; Track Resistance:20kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Track Taper:Linear; Potentiometer Mounting:Through Hole; Length of Travel:60mm RoHS Compliant: Yes
Description
SLIDE POTENTIOMETER, 20K, 20%, 0.5W; Slide Potentiometer Type:Standard Type; Track Resistance:20kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Track Taper:Linear; Potentiometer Mounting:Through Hole; Length of Travel:60mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Slide Potentiometer, 20K, 20%, 0.5W; Slide Potentiometer Type Tt Electronics/bi Technologies - 73AH5983 - Newark, An Avnet Company
Chicago, IL, United States
Slide Potentiometer, 20K, 20%, 0.5W; Slide Potentiometer Type Tt Electronics/bi Technologies
73AH5983
Slide Potentiometer, 20K, 20%, 0.5W; Slide Potentiometer Type Tt Electronics/bi Technologies 73AH5983
SLIDE POTENTIOMETER, 20K, 20%, 0.5W; Slide Potentiometer Type:Standard Type; Track Resistance:20kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Track Taper:Linear; Potentiometer Mounting:Through Hole; Length of Travel:60mm RoHS Compliant: Yes

SLIDE POTENTIOMETER, 20K, 20%, 0.5W; Slide Potentiometer Type:Standard Type; Track Resistance:20kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Track Taper:Linear; Potentiometer Mounting:Through Hole; Length of Travel:60mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 73AH5983
Product Name Slide Potentiometer, 20K, 20%, 0.5W; Slide Potentiometer Type Tt Electronics/bi Technologies
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.43 ohms
View Details
2 suppliers
Surface Mount Resistors - 1877935P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603
Resistance Range 33000 ohms
View Details
5 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers