TT Electronics Slide Potentiometer, 20K, 20%, 0.5W; Slide Potentiometer Type Tt Electronics/bi Technologies PSL2060N1T0205B203

Description
SLIDE POTENTIOMETER, 20K, 20%, 0.5W; Slide Potentiometer Type:Standard Type; Track Resistance:20kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Track Taper:Linear; Potentiometer Mounting:Through Hole; Length of Travel:60mm RoHS Compliant: Yes
Description
SLIDE POTENTIOMETER, 20K, 20%, 0.5W; Slide Potentiometer Type:Standard Type; Track Resistance:20kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Track Taper:Linear; Potentiometer Mounting:Through Hole; Length of Travel:60mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Slide Potentiometer, 20K, 20%, 0.5W; Slide Potentiometer Type Tt Electronics/bi Technologies - 73AH4669 - Newark, An Avnet Company
Chicago, IL, United States
Slide Potentiometer, 20K, 20%, 0.5W; Slide Potentiometer Type Tt Electronics/bi Technologies
73AH4669
Slide Potentiometer, 20K, 20%, 0.5W; Slide Potentiometer Type Tt Electronics/bi Technologies 73AH4669
SLIDE POTENTIOMETER, 20K, 20%, 0.5W; Slide Potentiometer Type:Standard Type; Track Resistance:20kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Track Taper:Linear; Potentiometer Mounting:Through Hole; Length of Travel:60mm RoHS Compliant: Yes

SLIDE POTENTIOMETER, 20K, 20%, 0.5W; Slide Potentiometer Type:Standard Type; Track Resistance:20kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Track Taper:Linear; Potentiometer Mounting:Through Hole; Length of Travel:60mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 73AH4669
Product Name Slide Potentiometer, 20K, 20%, 0.5W; Slide Potentiometer Type Tt Electronics/bi Technologies
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623695-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers