TT Electronics Slide Potentiometer, 10K, 20%, 0.5W; Slide Potentiometer Type Tt Electronics/bi Technologies PSL2045N2T0602B103

Description
SLIDE POTENTIOMETER, 10K, 20%, 0.5W; Slide Potentiometer Type:Standard Type; Track Resistance:10kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Track Taper:Linear; Potentiometer Mounting:Through Hole; Length of Travel:45mm RoHS Compliant: Yes
Description
SLIDE POTENTIOMETER, 10K, 20%, 0.5W; Slide Potentiometer Type:Standard Type; Track Resistance:10kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Track Taper:Linear; Potentiometer Mounting:Through Hole; Length of Travel:45mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Slide Potentiometer, 10K, 20%, 0.5W; Slide Potentiometer Type Tt Electronics/bi Technologies - 73AH3613 - Newark, An Avnet Company
Chicago, IL, United States
Slide Potentiometer, 10K, 20%, 0.5W; Slide Potentiometer Type Tt Electronics/bi Technologies
73AH3613
Slide Potentiometer, 10K, 20%, 0.5W; Slide Potentiometer Type Tt Electronics/bi Technologies 73AH3613
SLIDE POTENTIOMETER, 10K, 20%, 0.5W; Slide Potentiometer Type:Standard Type; Track Resistance:10kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Track Taper:Linear; Potentiometer Mounting:Through Hole; Length of Travel:45mm RoHS Compliant: Yes

SLIDE POTENTIOMETER, 10K, 20%, 0.5W; Slide Potentiometer Type:Standard Type; Track Resistance:10kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Track Taper:Linear; Potentiometer Mounting:Through Hole; Length of Travel:45mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 73AH3613
Product Name Slide Potentiometer, 10K, 20%, 0.5W; Slide Potentiometer Type Tt Electronics/bi Technologies
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details