TT Electronics Slide Potentiometer, 5K, 20%, 0.5W; Slide Potentiometer Type Tt Electronics/bi Technologies PSL2045N2T0430A502

Description
SLIDE POTENTIOMETER, 5K, 20%, 0.5W; Slide Potentiometer Type:Standard Type; Track Resistance:5kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Track Taper:Log (Audio); Potentiometer Mounting:Through Hole; Length of Travel:45mm RoHS Compliant: Yes
Description
SLIDE POTENTIOMETER, 5K, 20%, 0.5W; Slide Potentiometer Type:Standard Type; Track Resistance:5kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Track Taper:Log (Audio); Potentiometer Mounting:Through Hole; Length of Travel:45mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Slide Potentiometer, 5K, 20%, 0.5W; Slide Potentiometer Type Tt Electronics/bi Technologies - 73AH3575 - Newark, An Avnet Company
Chicago, IL, United States
Slide Potentiometer, 5K, 20%, 0.5W; Slide Potentiometer Type Tt Electronics/bi Technologies
73AH3575
Slide Potentiometer, 5K, 20%, 0.5W; Slide Potentiometer Type Tt Electronics/bi Technologies 73AH3575
SLIDE POTENTIOMETER, 5K, 20%, 0.5W; Slide Potentiometer Type:Standard Type; Track Resistance:5kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Track Taper:Log (Audio); Potentiometer Mounting:Through Hole; Length of Travel:45mm RoHS Compliant: Yes

SLIDE POTENTIOMETER, 5K, 20%, 0.5W; Slide Potentiometer Type:Standard Type; Track Resistance:5kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Track Taper:Log (Audio); Potentiometer Mounting:Through Hole; Length of Travel:45mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 73AH3575
Product Name Slide Potentiometer, 5K, 20%, 0.5W; Slide Potentiometer Type Tt Electronics/bi Technologies
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1468289 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers