TT Electronics Slide Potentiometer, 5K, 20%, 0.5W; Slide Potentiometer Type Tt Electronics/bi Technologies PSL2045N2T0410C502

Description
SLIDE POTENTIOMETER, 5K, 20%, 0.5W; Slide Potentiometer Type:Standard Type; Track Resistance:5kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Track Taper:Antilog; Potentiometer Mounting:Through Hole; Length of Travel:45mm RoHS Compliant: Yes
Description
SLIDE POTENTIOMETER, 5K, 20%, 0.5W; Slide Potentiometer Type:Standard Type; Track Resistance:5kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Track Taper:Antilog; Potentiometer Mounting:Through Hole; Length of Travel:45mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Slide Potentiometer, 5K, 20%, 0.5W; Slide Potentiometer Type Tt Electronics/bi Technologies - 73AH5754 - Newark, An Avnet Company
Chicago, IL, United States
Slide Potentiometer, 5K, 20%, 0.5W; Slide Potentiometer Type Tt Electronics/bi Technologies
73AH5754
Slide Potentiometer, 5K, 20%, 0.5W; Slide Potentiometer Type Tt Electronics/bi Technologies 73AH5754
SLIDE POTENTIOMETER, 5K, 20%, 0.5W; Slide Potentiometer Type:Standard Type; Track Resistance:5kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Track Taper:Antilog; Potentiometer Mounting:Through Hole; Length of Travel:45mm RoHS Compliant: Yes

SLIDE POTENTIOMETER, 5K, 20%, 0.5W; Slide Potentiometer Type:Standard Type; Track Resistance:5kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Track Taper:Antilog; Potentiometer Mounting:Through Hole; Length of Travel:45mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 73AH5754
Product Name Slide Potentiometer, 5K, 20%, 0.5W; Slide Potentiometer Type Tt Electronics/bi Technologies
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R180JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details