TT Electronics Slide Potentiometer, 500K, 20%, 0.5W; Slide Potentiometer Type Tt Electronics/bi Technologies PSL2045N2T0315A504

Description
SLIDE POTENTIOMETER, 500K, 20%, 0.5W; Slide Potentiometer Type:Standard Type; Track Resistance:500kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Track Taper:Log (Audio); Potentiometer Mounting:Through Hole; Lever Length:21mm RoHS Compliant: Yes
Description
SLIDE POTENTIOMETER, 500K, 20%, 0.5W; Slide Potentiometer Type:Standard Type; Track Resistance:500kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Track Taper:Log (Audio); Potentiometer Mounting:Through Hole; Lever Length:21mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Slide Potentiometer, 500K, 20%, 0.5W; Slide Potentiometer Type Tt Electronics/bi Technologies - 73AH5709 - Newark, An Avnet Company
Chicago, IL, United States
Slide Potentiometer, 500K, 20%, 0.5W; Slide Potentiometer Type Tt Electronics/bi Technologies
73AH5709
Slide Potentiometer, 500K, 20%, 0.5W; Slide Potentiometer Type Tt Electronics/bi Technologies 73AH5709
SLIDE POTENTIOMETER, 500K, 20%, 0.5W; Slide Potentiometer Type:Standard Type; Track Resistance:500kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Track Taper:Log (Audio); Potentiometer Mounting:Through Hole; Lever Length:21mm RoHS Compliant: Yes

SLIDE POTENTIOMETER, 500K, 20%, 0.5W; Slide Potentiometer Type:Standard Type; Track Resistance:500kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Track Taper:Log (Audio); Potentiometer Mounting:Through Hole; Lever Length:21mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 73AH5709
Product Name Slide Potentiometer, 500K, 20%, 0.5W; Slide Potentiometer Type Tt Electronics/bi Technologies
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722233 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details