TT Electronics Slide Potentiometer, 100K, 20%, 0.5W; Slide Potentiometer Type Tt Electronics/bi Technologies PSL2045N2T0120C104

Description
SLIDE POTENTIOMETER, 100K, 20%, 0.5W; Slide Potentiometer Type:Standard Type; Track Resistance:100kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Track Taper:Antilog; Potentiometer Mounting:Through Hole; Length of Travel:45mm RoHS Compliant: Yes
Description
SLIDE POTENTIOMETER, 100K, 20%, 0.5W; Slide Potentiometer Type:Standard Type; Track Resistance:100kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Track Taper:Antilog; Potentiometer Mounting:Through Hole; Length of Travel:45mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Slide Potentiometer, 100K, 20%, 0.5W; Slide Potentiometer Type Tt Electronics/bi Technologies - 73AH2475 - Newark, An Avnet Company
Chicago, IL, United States
Slide Potentiometer, 100K, 20%, 0.5W; Slide Potentiometer Type Tt Electronics/bi Technologies
73AH2475
Slide Potentiometer, 100K, 20%, 0.5W; Slide Potentiometer Type Tt Electronics/bi Technologies 73AH2475
SLIDE POTENTIOMETER, 100K, 20%, 0.5W; Slide Potentiometer Type:Standard Type; Track Resistance:100kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Track Taper:Antilog; Potentiometer Mounting:Through Hole; Length of Travel:45mm RoHS Compliant: Yes

SLIDE POTENTIOMETER, 100K, 20%, 0.5W; Slide Potentiometer Type:Standard Type; Track Resistance:100kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Track Taper:Antilog; Potentiometer Mounting:Through Hole; Length of Travel:45mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 73AH2475
Product Name Slide Potentiometer, 100K, 20%, 0.5W; Slide Potentiometer Type Tt Electronics/bi Technologies
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through-Hole Resistors - 1-1623719-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 470 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details