TT Electronics Slide Potentiometer, 5K, 20%, 0.5W; Slide Potentiometer Type Tt Electronics/bi Technologies PSL2045N2T0102B502

Description
SLIDE POTENTIOMETER, 5K, 20%, 0.5W; Slide Potentiometer Type:Standard Type; Track Resistance:5kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Track Taper:Linear; Potentiometer Mounting:Through Hole; Length of Travel:45mm RoHS Compliant: Yes
Description
SLIDE POTENTIOMETER, 5K, 20%, 0.5W; Slide Potentiometer Type:Standard Type; Track Resistance:5kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Track Taper:Linear; Potentiometer Mounting:Through Hole; Length of Travel:45mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Slide Potentiometer, 5K, 20%, 0.5W; Slide Potentiometer Type Tt Electronics/bi Technologies - 73AH0546 - Newark, An Avnet Company
Chicago, IL, United States
Slide Potentiometer, 5K, 20%, 0.5W; Slide Potentiometer Type Tt Electronics/bi Technologies
73AH0546
Slide Potentiometer, 5K, 20%, 0.5W; Slide Potentiometer Type Tt Electronics/bi Technologies 73AH0546
SLIDE POTENTIOMETER, 5K, 20%, 0.5W; Slide Potentiometer Type:Standard Type; Track Resistance:5kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Track Taper:Linear; Potentiometer Mounting:Through Hole; Length of Travel:45mm RoHS Compliant: Yes

SLIDE POTENTIOMETER, 5K, 20%, 0.5W; Slide Potentiometer Type:Standard Type; Track Resistance:5kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Track Taper:Linear; Potentiometer Mounting:Through Hole; Length of Travel:45mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 73AH0546
Product Name Slide Potentiometer, 5K, 20%, 0.5W; Slide Potentiometer Type Tt Electronics/bi Technologies
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details