TT Electronics Slide Potentiometer, 1K, 20%, 0.5W; Slide Potentiometer Type Tt Electronics/bi Technologies PSL2045N1T0630A102

Description
SLIDE POTENTIOMETER, 1K, 20%, 0.5W; Slide Potentiometer Type:Standard Type; Track Resistance:1kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Track Taper:Log (Audio); Potentiometer Mounting:Through Hole; Length of Travel:45mm RoHS Compliant: Yes
Description
SLIDE POTENTIOMETER, 1K, 20%, 0.5W; Slide Potentiometer Type:Standard Type; Track Resistance:1kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Track Taper:Log (Audio); Potentiometer Mounting:Through Hole; Length of Travel:45mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Slide Potentiometer, 1K, 20%, 0.5W; Slide Potentiometer Type Tt Electronics/bi Technologies - 73AH0480 - Newark, An Avnet Company
Chicago, IL, United States
Slide Potentiometer, 1K, 20%, 0.5W; Slide Potentiometer Type Tt Electronics/bi Technologies
73AH0480
Slide Potentiometer, 1K, 20%, 0.5W; Slide Potentiometer Type Tt Electronics/bi Technologies 73AH0480
SLIDE POTENTIOMETER, 1K, 20%, 0.5W; Slide Potentiometer Type:Standard Type; Track Resistance:1kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Track Taper:Log (Audio); Potentiometer Mounting:Through Hole; Length of Travel:45mm RoHS Compliant: Yes

SLIDE POTENTIOMETER, 1K, 20%, 0.5W; Slide Potentiometer Type:Standard Type; Track Resistance:1kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Track Taper:Log (Audio); Potentiometer Mounting:Through Hole; Length of Travel:45mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 73AH0480
Product Name Slide Potentiometer, 1K, 20%, 0.5W; Slide Potentiometer Type Tt Electronics/bi Technologies
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chassis Mount Resistors - 1311308 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details