TT Electronics Slide Potentiometer, 2K, 20%, 0.5W; Slide Potentiometer Type Tt Electronics/bi Technologies PSL2045N1T0420C202

Description
SLIDE POTENTIOMETER, 2K, 20%, 0.5W; Slide Potentiometer Type:Standard Type; Track Resistance:2kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Track Taper:Antilog; Potentiometer Mounting:Through Hole; Length of Travel:45mm RoHS Compliant: Yes
Description
SLIDE POTENTIOMETER, 2K, 20%, 0.5W; Slide Potentiometer Type:Standard Type; Track Resistance:2kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Track Taper:Antilog; Potentiometer Mounting:Through Hole; Length of Travel:45mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Slide Potentiometer, 2K, 20%, 0.5W; Slide Potentiometer Type Tt Electronics/bi Technologies - 73AH4401 - Newark, An Avnet Company
Chicago, IL, United States
Slide Potentiometer, 2K, 20%, 0.5W; Slide Potentiometer Type Tt Electronics/bi Technologies
73AH4401
Slide Potentiometer, 2K, 20%, 0.5W; Slide Potentiometer Type Tt Electronics/bi Technologies 73AH4401
SLIDE POTENTIOMETER, 2K, 20%, 0.5W; Slide Potentiometer Type:Standard Type; Track Resistance:2kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Track Taper:Antilog; Potentiometer Mounting:Through Hole; Length of Travel:45mm RoHS Compliant: Yes

SLIDE POTENTIOMETER, 2K, 20%, 0.5W; Slide Potentiometer Type:Standard Type; Track Resistance:2kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Track Taper:Antilog; Potentiometer Mounting:Through Hole; Length of Travel:45mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 73AH4401
Product Name Slide Potentiometer, 2K, 20%, 0.5W; Slide Potentiometer Type Tt Electronics/bi Technologies
Configuration Single Resistor
Unlock Full Specs
to access all available technical data