TT Electronics Slide Potentiometer, 50K, 20%, 0.5W; Slide Potentiometer Type Tt Electronics/bi Technologies PSL2045N1T0420A503

Description
SLIDE POTENTIOMETER, 50K, 20%, 0.5W; Slide Potentiometer Type:Standard Type; Track Resistance:50kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Track Taper:Log (Audio); Potentiometer Mounting:Through Hole; Length of Travel:45mmRoHS Compliant: Yes
Description
SLIDE POTENTIOMETER, 50K, 20%, 0.5W; Slide Potentiometer Type:Standard Type; Track Resistance:50kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Track Taper:Log (Audio); Potentiometer Mounting:Through Hole; Length of Travel:45mmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Slide Potentiometer, 50K, 20%, 0.5W; Slide Potentiometer Type Tt Electronics/bi Technologies - 73AH2395 - Newark, An Avnet Company
Chicago, IL, United States
Slide Potentiometer, 50K, 20%, 0.5W; Slide Potentiometer Type Tt Electronics/bi Technologies
73AH2395
Slide Potentiometer, 50K, 20%, 0.5W; Slide Potentiometer Type Tt Electronics/bi Technologies 73AH2395
SLIDE POTENTIOMETER, 50K, 20%, 0.5W; Slide Potentiometer Type:Standard Type; Track Resistance:50kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Track Taper:Log (Audio); Potentiometer Mounting:Through Hole; Length of Travel:45mmRoHS Compliant: Yes

SLIDE POTENTIOMETER, 50K, 20%, 0.5W; Slide Potentiometer Type:Standard Type; Track Resistance:50kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Track Taper:Log (Audio); Potentiometer Mounting:Through Hole; Length of Travel:45mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 73AH2395
Product Name Slide Potentiometer, 50K, 20%, 0.5W; Slide Potentiometer Type Tt Electronics/bi Technologies
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details