TT Electronics Slide Potentiometer, 2K, 20%, 0.5W; Slide Potentiometer Type Tt Electronics/bi Technologies PSL2045N1T0415A202

Description
SLIDE POTENTIOMETER, 2K, 20%, 0.5W; Slide Potentiometer Type:Standard Type; Track Resistance:2kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Track Taper:Log (Audio); Potentiometer Mounting:Through Hole; Length of Travel:45mm RoHS Compliant: Yes
Description
SLIDE POTENTIOMETER, 2K, 20%, 0.5W; Slide Potentiometer Type:Standard Type; Track Resistance:2kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Track Taper:Log (Audio); Potentiometer Mounting:Through Hole; Length of Travel:45mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Slide Potentiometer, 2K, 20%, 0.5W; Slide Potentiometer Type Tt Electronics/bi Technologies - 73AH3404 - Newark, An Avnet Company
Chicago, IL, United States
Slide Potentiometer, 2K, 20%, 0.5W; Slide Potentiometer Type Tt Electronics/bi Technologies
73AH3404
Slide Potentiometer, 2K, 20%, 0.5W; Slide Potentiometer Type Tt Electronics/bi Technologies 73AH3404
SLIDE POTENTIOMETER, 2K, 20%, 0.5W; Slide Potentiometer Type:Standard Type; Track Resistance:2kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Track Taper:Log (Audio); Potentiometer Mounting:Through Hole; Length of Travel:45mm RoHS Compliant: Yes

SLIDE POTENTIOMETER, 2K, 20%, 0.5W; Slide Potentiometer Type:Standard Type; Track Resistance:2kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Track Taper:Log (Audio); Potentiometer Mounting:Through Hole; Length of Travel:45mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 73AH3404
Product Name Slide Potentiometer, 2K, 20%, 0.5W; Slide Potentiometer Type Tt Electronics/bi Technologies
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614949-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 732000 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C153J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers