TT Electronics Slide Potentiometer, 10K, 20%, 0.5W; Slide Potentiometer Type Tt Electronics/bi Technologies PSL2045N1T0405A103

Description
SLIDE POTENTIOMETER, 10K, 20%, 0.5W; Slide Potentiometer Type:Standard Type; Track Resistance:10kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Track Taper:Log (Audio); Potentiometer Mounting:Through Hole; Length of Travel:45mmRoHS Compliant: Yes
Description
SLIDE POTENTIOMETER, 10K, 20%, 0.5W; Slide Potentiometer Type:Standard Type; Track Resistance:10kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Track Taper:Log (Audio); Potentiometer Mounting:Through Hole; Length of Travel:45mmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Slide Potentiometer, 10K, 20%, 0.5W; Slide Potentiometer Type Tt Electronics/bi Technologies - 73AH5475 - Newark, An Avnet Company
Chicago, IL, United States
Slide Potentiometer, 10K, 20%, 0.5W; Slide Potentiometer Type Tt Electronics/bi Technologies
73AH5475
Slide Potentiometer, 10K, 20%, 0.5W; Slide Potentiometer Type Tt Electronics/bi Technologies 73AH5475
SLIDE POTENTIOMETER, 10K, 20%, 0.5W; Slide Potentiometer Type:Standard Type; Track Resistance:10kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Track Taper:Log (Audio); Potentiometer Mounting:Through Hole; Length of Travel:45mmRoHS Compliant: Yes

SLIDE POTENTIOMETER, 10K, 20%, 0.5W; Slide Potentiometer Type:Standard Type; Track Resistance:10kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Track Taper:Log (Audio); Potentiometer Mounting:Through Hole; Length of Travel:45mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 73AH5475
Product Name Slide Potentiometer, 10K, 20%, 0.5W; Slide Potentiometer Type Tt Electronics/bi Technologies
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1311284 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers