TT Electronics Slide Potentiometer, 100K, 20%, 0.5W; Slide Potentiometer Type Tt Electronics/bi Technologies PSL2045N1T0400B104

Description
SLIDE POTENTIOMETER, 100K, 20%, 0.5W; Slide Potentiometer Type:Standard Type; Track Resistance:100kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Track Taper:Linear; Potentiometer Mounting:Through Hole; Length of Travel:45mm RoHS Compliant: Yes
Description
SLIDE POTENTIOMETER, 100K, 20%, 0.5W; Slide Potentiometer Type:Standard Type; Track Resistance:100kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Track Taper:Linear; Potentiometer Mounting:Through Hole; Length of Travel:45mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Slide Potentiometer, 100K, 20%, 0.5W; Slide Potentiometer Type Tt Electronics/bi Technologies - 73AH0322 - Newark, An Avnet Company
Chicago, IL, United States
Slide Potentiometer, 100K, 20%, 0.5W; Slide Potentiometer Type Tt Electronics/bi Technologies
73AH0322
Slide Potentiometer, 100K, 20%, 0.5W; Slide Potentiometer Type Tt Electronics/bi Technologies 73AH0322
SLIDE POTENTIOMETER, 100K, 20%, 0.5W; Slide Potentiometer Type:Standard Type; Track Resistance:100kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Track Taper:Linear; Potentiometer Mounting:Through Hole; Length of Travel:45mm RoHS Compliant: Yes

SLIDE POTENTIOMETER, 100K, 20%, 0.5W; Slide Potentiometer Type:Standard Type; Track Resistance:100kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Track Taper:Linear; Potentiometer Mounting:Through Hole; Length of Travel:45mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 73AH0322
Product Name Slide Potentiometer, 100K, 20%, 0.5W; Slide Potentiometer Type Tt Electronics/bi Technologies
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details