TT Electronics Slide Potentiometer, 50K, 20%, 0.5W; Slide Potentiometer Type Tt Electronics/bi Technologies PSL2045N1T0305B503

Description
SLIDE POTENTIOMETER, 50K, 20%, 0.5W; Slide Potentiometer Type:Standard Type; Track Resistance:50kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Track Taper:Linear; Potentiometer Mounting:Through Hole; Length of Travel:45mm RoHS Compliant: Yes
Description
SLIDE POTENTIOMETER, 50K, 20%, 0.5W; Slide Potentiometer Type:Standard Type; Track Resistance:50kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Track Taper:Linear; Potentiometer Mounting:Through Hole; Length of Travel:45mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Slide Potentiometer, 50K, 20%, 0.5W; Slide Potentiometer Type Tt Electronics/bi Technologies - 73AH0282 - Newark, An Avnet Company
Chicago, IL, United States
Slide Potentiometer, 50K, 20%, 0.5W; Slide Potentiometer Type Tt Electronics/bi Technologies
73AH0282
Slide Potentiometer, 50K, 20%, 0.5W; Slide Potentiometer Type Tt Electronics/bi Technologies 73AH0282
SLIDE POTENTIOMETER, 50K, 20%, 0.5W; Slide Potentiometer Type:Standard Type; Track Resistance:50kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Track Taper:Linear; Potentiometer Mounting:Through Hole; Length of Travel:45mm RoHS Compliant: Yes

SLIDE POTENTIOMETER, 50K, 20%, 0.5W; Slide Potentiometer Type:Standard Type; Track Resistance:50kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Track Taper:Linear; Potentiometer Mounting:Through Hole; Length of Travel:45mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 73AH0282
Product Name Slide Potentiometer, 50K, 20%, 0.5W; Slide Potentiometer Type Tt Electronics/bi Technologies
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers