TT Electronics Slide Potentiometer, 2K, 20%, 0.5W; Slide Potentiometer Type Tt Electronics/bi Technologies PSL2045N1T0225A202

Description
SLIDE POTENTIOMETER, 2K, 20%, 0.5W; Slide Potentiometer Type:Standard Type; Track Resistance:2kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Track Taper:Log (Audio); Potentiometer Mounting:Through Hole; Length of Travel:45mm RoHS Compliant: Yes
Description
SLIDE POTENTIOMETER, 2K, 20%, 0.5W; Slide Potentiometer Type:Standard Type; Track Resistance:2kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Track Taper:Log (Audio); Potentiometer Mounting:Through Hole; Length of Travel:45mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Slide Potentiometer, 2K, 20%, 0.5W; Slide Potentiometer Type Tt Electronics/bi Technologies - 73AH0248 - Newark, An Avnet Company
Chicago, IL, United States
Slide Potentiometer, 2K, 20%, 0.5W; Slide Potentiometer Type Tt Electronics/bi Technologies
73AH0248
Slide Potentiometer, 2K, 20%, 0.5W; Slide Potentiometer Type Tt Electronics/bi Technologies 73AH0248
SLIDE POTENTIOMETER, 2K, 20%, 0.5W; Slide Potentiometer Type:Standard Type; Track Resistance:2kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Track Taper:Log (Audio); Potentiometer Mounting:Through Hole; Length of Travel:45mm RoHS Compliant: Yes

SLIDE POTENTIOMETER, 2K, 20%, 0.5W; Slide Potentiometer Type:Standard Type; Track Resistance:2kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Track Taper:Log (Audio); Potentiometer Mounting:Through Hole; Length of Travel:45mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 73AH0248
Product Name Slide Potentiometer, 2K, 20%, 0.5W; Slide Potentiometer Type Tt Electronics/bi Technologies
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Surface Mount Resistors - 1-1614971-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 51100 ohms
View Details
2 suppliers