TT Electronics Slide Potentiometer, 50K, 20%, 0.5W; Slide Potentiometer Type Tt Electronics/bi Technologies PSL2045N1T0105A503

Description
SLIDE POTENTIOMETER, 50K, 20%, 0.5W; Slide Potentiometer Type:Standard Type; Track Resistance:50kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Track Taper:Log (Audio); Potentiometer Mounting:Through Hole; Length of Travel:45mmRoHS Compliant: Yes
Description
SLIDE POTENTIOMETER, 50K, 20%, 0.5W; Slide Potentiometer Type:Standard Type; Track Resistance:50kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Track Taper:Log (Audio); Potentiometer Mounting:Through Hole; Length of Travel:45mmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Slide Potentiometer, 50K, 20%, 0.5W; Slide Potentiometer Type Tt Electronics/bi Technologies - 73AH3330 - Newark, An Avnet Company
Chicago, IL, United States
Slide Potentiometer, 50K, 20%, 0.5W; Slide Potentiometer Type Tt Electronics/bi Technologies
73AH3330
Slide Potentiometer, 50K, 20%, 0.5W; Slide Potentiometer Type Tt Electronics/bi Technologies 73AH3330
SLIDE POTENTIOMETER, 50K, 20%, 0.5W; Slide Potentiometer Type:Standard Type; Track Resistance:50kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Track Taper:Log (Audio); Potentiometer Mounting:Through Hole; Length of Travel:45mmRoHS Compliant: Yes

SLIDE POTENTIOMETER, 50K, 20%, 0.5W; Slide Potentiometer Type:Standard Type; Track Resistance:50kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Track Taper:Log (Audio); Potentiometer Mounting:Through Hole; Length of Travel:45mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 73AH3330
Product Name Slide Potentiometer, 50K, 20%, 0.5W; Slide Potentiometer Type Tt Electronics/bi Technologies
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVB-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details