Welwyn Components, Ltd. Resistor, 3Kohm, 500Mw, ±0.1%; Resistance Tt Electronics/welwyn PR5Y-3KBI

Description
RESISTOR, 3KOHM, 500MW, ±0.1%; Resistance:3kohm; Product Range:PR Series; Power Rating:500mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Length:9mm RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 3KOHM, 500MW, ±0.1%; Resistance:3kohm; Product Range:PR Series; Power Rating:500mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Length:9mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 3Kohm, 500Mw, ±0.1%; Resistance Tt Electronics/welwyn - 03P4759 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 3Kohm, 500Mw, ±0.1%; Resistance Tt Electronics/welwyn
03P4759
Resistor, 3Kohm, 500Mw, ±0.1%; Resistance Tt Electronics/welwyn 03P4759
RESISTOR, 3KOHM, 500MW, ±0.1%; Resistance:3kohm; Product Range:PR Series; Power Rating:500mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Length:9mm RoHS Compliant: Yes

RESISTOR, 3KOHM, 500MW, ±0.1%; Resistance:3kohm; Product Range:PR Series; Power Rating:500mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Length:9mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 03P4759
Product Name Resistor, 3Kohm, 500Mw, ±0.1%; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 3000 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details