Welwyn Components, Ltd. Through Hole Metal Film Resistor, Pr Series, 2 Kohm, 500 Mw, 0.1%, 350 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn PR5Y-2KBI

Description
Through Hole Metal Film Resistor, PR Series, 2 kohm, 500 mW, - 0.1%, 350 V, Axial Leaded RoHS Compliant: Yes
Datasheet
Description
Through Hole Metal Film Resistor, PR Series, 2 kohm, 500 mW, - 0.1%, 350 V, Axial Leaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Metal Film Resistor, Pr Series, 2 Kohm, 500 Mw, 0.1%, 350 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn - 03P4744 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Pr Series, 2 Kohm, 500 Mw, 0.1%, 350 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn
03P4744
Through Hole Metal Film Resistor, Pr Series, 2 Kohm, 500 Mw, 0.1%, 350 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn 03P4744
Through Hole Metal Film Resistor, PR Series, 2 kohm, 500 mW, - 0.1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, PR Series, 2 kohm, 500 mW, - 0.1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 03P4744
Product Name Through Hole Metal Film Resistor, Pr Series, 2 Kohm, 500 Mw, 0.1%, 350 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614895-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9400 ohms
View Details
4 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers