Welwyn Components, Ltd. Resistor120 Ohm500Mw0.001Axial Lead15Ppm; Resistance Tt Electronics/welwyn PR5Y-120RBI

Description
RESISTOR120 OHM500mW0.001AXIAL LEAD15PPM; Resistance:120ohm; Product Range:PR Series; Power Rating:500mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet
Description
RESISTOR120 OHM500mW0.001AXIAL LEAD15PPM; Resistance:120ohm; Product Range:PR Series; Power Rating:500mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor120 Ohm500Mw0.001Axial Lead15Ppm; Resistance Tt Electronics/welwyn - 03P4734 - Newark, An Avnet Company
Chicago, IL, United States
Resistor120 Ohm500Mw0.001Axial Lead15Ppm; Resistance Tt Electronics/welwyn
03P4734
Resistor120 Ohm500Mw0.001Axial Lead15Ppm; Resistance Tt Electronics/welwyn 03P4734
RESISTOR120 OHM500mW0.001AXIAL LEAD15PPM; Resistance:120ohm; Product Range:PR Series; Power Rating:500mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR120 OHM500mW0.001AXIAL LEAD15PPM; Resistance:120ohm; Product Range:PR Series; Power Rating:500mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 03P4734
Product Name Resistor120 Ohm500Mw0.001Axial Lead15Ppm; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Leaded
Resistance Range 120 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details