Welwyn Components, Ltd. Metal Film Resistor, 10Kohm, 500Mw 0.1%; Resistance Tt Electronics/welwyn PR5Y-10KBI

Description
METAL FILM RESISTOR, 10KOHM, 500mW 0.1%; Resistance:10kohm; Product Range:PR Series; Power Rating:500mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes
Description
METAL FILM RESISTOR, 10KOHM, 500mW 0.1%; Resistance:10kohm; Product Range:PR Series; Power Rating:500mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor, 10Kohm, 500Mw 0.1%; Resistance Tt Electronics/welwyn - 03P4726 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 10Kohm, 500Mw 0.1%; Resistance Tt Electronics/welwyn
03P4726
Metal Film Resistor, 10Kohm, 500Mw 0.1%; Resistance Tt Electronics/welwyn 03P4726
METAL FILM RESISTOR, 10KOHM, 500mW 0.1%; Resistance:10kohm; Product Range:PR Series; Power Rating:500mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 10KOHM, 500mW 0.1%; Resistance:10kohm; Product Range:PR Series; Power Rating:500mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 03P4726
Product Name Metal Film Resistor, 10Kohm, 500Mw 0.1%; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 10000 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details