RESISTOR, 100 OHM, 500MW, ±0.1%; Resistance:100ohm; Product Range:PR Series; Power Rating:500mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 03P4728 |
| Product Name | Resistor, 100 Ohm, 500Mw, ±0.1%; Resistance Tt Electronics/welwyn |
| Configuration | Single Resistor |
| Technology / Construction | MetalFilm |
| Mounting / Packaging | Axial Leaded |
| Resistance Range | 100 ohms |
| Tolerance | 0.1000 +/- % |