Welwyn Components, Ltd. Metal Film Resistor,axial,100 Kohm,500 Mw; Resistance Tt Electronics/welwyn PR5Y-100KBI

Description
METAL FILM RESISTOR,AXIAL,100 KOHM,500 mW; Resistance:100kohm; Product Range:PR Series; Power Rating:500mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet
Description
METAL FILM RESISTOR,AXIAL,100 KOHM,500 mW; Resistance:100kohm; Product Range:PR Series; Power Rating:500mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor,axial,100 Kohm,500 Mw; Resistance Tt Electronics/welwyn - 03P4727 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor,axial,100 Kohm,500 Mw; Resistance Tt Electronics/welwyn
03P4727
Metal Film Resistor,axial,100 Kohm,500 Mw; Resistance Tt Electronics/welwyn 03P4727
METAL FILM RESISTOR,AXIAL,100 KOHM,500 mW; Resistance:100kohm; Product Range:PR Series; Power Rating:500mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR,AXIAL,100 KOHM,500 mW; Resistance:100kohm; Product Range:PR Series; Power Rating:500mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 03P4727
Product Name Metal Film Resistor,axial,100 Kohm,500 Mw; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 100000 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1468291 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R821JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers