Win Source Part Number: 1015756-PM60-18A
Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters
Series: PM60 (64W)
Type: Open Frame
Features: DC Input Capable, Standby Output, Universal Input
Package: Bag
Applications: ITE (Commercial), Medical
Standard Package: 1
Power (Watts): 64W
Voltage - Input: 90 ~ 264 VAC
Number of Outputs: 1
Voltage - Output 1: 48V
Efficiency: 88%
Mounting Type: Chassis Mount
Temperature Range - Operating: -10°C ~ 70°C
Dimension: 4.00" L x 2.00" W x 1.18" H (101.6mm x 50.8mm x 30.0mm)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9520
Current - Output 1: 11 A
Mfr: TT Electronics/Power Partners Inc.
Other Names: 3989-PM60-18A
Approval Agency: CE, cTUVus, cURus, TUV
Standard Number: 60601-1; 62368-1
| Win Source Electronics | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | 1015756-PM60-18A |
| Product Name | Power Supplies - External/Internal (Off-Board) - AC DC Converters |
| Package Type | Other; Bag |