TT Electronics Current Sense Resistor, 0.05 Ohm, 10W, 1%; Resistance Tt Electronics/international Resistive PLO10-R050F

Description
CURRENT SENSE RESISTOR, 0.05 OHM, 10W, 1%; Resistance:0.05ohm; Product Range:PLO Series; Power Rating:10W; Resistor Technology:Wirewound ; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Product Length:47.8mm RoHS Compliant: No
Datasheet
Description
CURRENT SENSE RESISTOR, 0.05 OHM, 10W, 1%; Resistance:0.05ohm; Product Range:PLO Series; Power Rating:10W; Resistor Technology:Wirewound ; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Product Length:47.8mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistor, 0.05 Ohm, 10W, 1%; Resistance Tt Electronics/international Resistive - 05F1501 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.05 Ohm, 10W, 1%; Resistance Tt Electronics/international Resistive
05F1501
Current Sense Resistor, 0.05 Ohm, 10W, 1%; Resistance Tt Electronics/international Resistive 05F1501
CURRENT SENSE RESISTOR, 0.05 OHM, 10W, 1%; Resistance:0.05ohm; Product Range:PLO Series; Power Rating:10W; Resistor Technology:Wirewound ; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Product Length:47.8mm RoHS Compliant: No

CURRENT SENSE RESISTOR, 0.05 OHM, 10W, 1%; Resistance:0.05ohm; Product Range:PLO Series; Power Rating:10W; Resistor Technology:Wirewound; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Product Length:47.8mm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05F1501
Product Name Current Sense Resistor, 0.05 Ohm, 10W, 1%; Resistance Tt Electronics/international Resistive
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers