TT Electronics Res, Thin Film, 51R1, 0.1%, 0.333W, 1206, Reel; Resistance Tt Electronics/international Resistive PFC-W1206LF-03-51R1-B

Description
RES, THIN FILM, 51R1, 0.1%, 0.333W, 1206, REEL; Resistance:51.1ohm; Resistance Tolerance:± 0.1%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision RoHS Compliant: Yes
Datasheet
Description
RES, THIN FILM, 51R1, 0.1%, 0.333W, 1206, REEL; Resistance:51.1ohm; Resistance Tolerance:± 0.1%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thin Film, 51R1, 0.1%, 0.333W, 1206, Reel; Resistance Tt Electronics/international Resistive - 79R7295 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 51R1, 0.1%, 0.333W, 1206, Reel; Resistance Tt Electronics/international Resistive
79R7295
Res, Thin Film, 51R1, 0.1%, 0.333W, 1206, Reel; Resistance Tt Electronics/international Resistive 79R7295
RES, THIN FILM, 51R1, 0.1%, 0.333W, 1206, REEL; Resistance:51.1ohm; Resistance Tolerance:± 0.1%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision RoHS Compliant: Yes

RES, THIN FILM, 51R1, 0.1%, 0.333W, 1206, REEL; Resistance:51.1ohm; Resistance Tolerance:± 0.1%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 79R7295
Product Name Res, Thin Film, 51R1, 0.1%, 0.333W, 1206, Reel; Resistance Tt Electronics/international Resistive
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Through Hole Resistors - 1722151 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R161JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details