TT Electronics Chip Resistor - Surface Mount PFC-W1206LF-03-4992-B

Description
RES SMD 49.9K OHM 0.1% 1/3W 1206
Request a Quote Datasheet
Description
RES SMD 49.9K OHM 0.1% 1/3W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 989-1173-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
989-1173-2-ND
Chip Resistor - Surface Mount 989-1173-2-ND
RES SMD 49.9K OHM 0.1% 1/3W 1206

RES SMD 49.9K OHM 0.1% 1/3W 1206

Buy Now Datasheet
Res, Thin Film, 49K9, 0.1%, 0.33W, 1206; Resistance Tt Electronics/international Resistive - 88K2638 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 49K9, 0.1%, 0.33W, 1206; Resistance Tt Electronics/international Resistive
88K2638
Res, Thin Film, 49K9, 0.1%, 0.33W, 1206; Resistance Tt Electronics/international Resistive 88K2638
RES, THIN FILM, 49K9, 0.1%, 0.33W, 1206; Resistance:49.9kohm; Resistance Tolerance:± 0.1%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes

RES, THIN FILM, 49K9, 0.1%, 0.33W, 1206; Resistance:49.9kohm; Resistance Tolerance:± 0.1%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 989-1173-2-ND 88K2638
Product Name Chip Resistor - Surface Mount Res, Thin Film, 49K9, 0.1%, 0.33W, 1206; Resistance Tt Electronics/international Resistive
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details