TT Electronics Chip Resistor - Surface Mount PFC-W1206LF-03-4752-B

Description
RES SMD 47.5K OHM 0.1% 1/3W 1206
Request a Quote Datasheet
Description
RES SMD 47.5K OHM 0.1% 1/3W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 989-1170-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
989-1170-2-ND
Chip Resistor - Surface Mount 989-1170-2-ND
RES SMD 47.5K OHM 0.1% 1/3W 1206

RES SMD 47.5K OHM 0.1% 1/3W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 989-1170-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
989-1170-1-ND
Chip Resistor - Surface Mount 989-1170-1-ND
RES SMD 47.5K OHM 0.1% 1/3W 1206

RES SMD 47.5K OHM 0.1% 1/3W 1206

Buy Now Datasheet
Res, Thin Film, 47K5, 0.1%, 0.333W, 1206; Resistance Tt Electronics/international Resistive - 11M8727 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 47K5, 0.1%, 0.333W, 1206; Resistance Tt Electronics/international Resistive
11M8727
Res, Thin Film, 47K5, 0.1%, 0.333W, 1206; Resistance Tt Electronics/international Resistive 11M8727
RES, THIN FILM, 47K5, 0.1%, 0.333W, 1206; Resistance:47.5kohm; Resistance Tolerance:± 0.1%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:200VRoHS Compliant: Yes

RES, THIN FILM, 47K5, 0.1%, 0.333W, 1206; Resistance:47.5kohm; Resistance Tolerance:± 0.1%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 989-1170-2-ND 11M8727
Product Name Chip Resistor - Surface Mount Res, Thin Film, 47K5, 0.1%, 0.333W, 1206; Resistance Tt Electronics/international Resistive
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1580265 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details